Greaves Corporation Conduit To Rod Clamp CG3175

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 550 TO 750 MCM CONDUCTOR SIZE 3 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 550 TO 750 MCM CONDUCTOR SIZE 3 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG3175 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CG3175
Conduit To Rod Clamp CG3175
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 550 TO 750 MCM CONDUCTOR SIZE 3 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION
  • UL APPROVAL
  • 550 TO 750 MCM CONDUCTOR SIZE
  • 3 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CG3175
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 4010150HD - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - CF401 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit Hanger - NM2015 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details