Bridgeport Fittings, Inc. Conduit Hanger 2130-BN

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.88 INCH D X 3 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE #3 TRADE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.88 INCH D X 3 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE #3 TRADE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2130-BN - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2130-BN
Conduit Hanger 2130-BN
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.88 INCH D X 3 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE #3 TRADE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 0.88 INCH D X 3 INCH H SIZE
  • ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • 50 STANDARD PACKAGE
  • #3 TRADE SIZE
  • 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2130-BN
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - 2190 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Tru-Balance 1200ECM Insulated Saddles - 1200ECM-3 5/8-1.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 3.62 inch (92.07 mm)
View Details