Greaves Corporation Conduit To Rod Clamp CR107

Description
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 8 TO 4 AWG CONDUCTOR SIZE PEDESTAL SIZE 3/4 TO 1 INCH (ROUND), 3/4 TO 7/8 INCH (SQUARE) CR MODEL
Datasheet
Description
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 8 TO 4 AWG CONDUCTOR SIZE PEDESTAL SIZE 3/4 TO 1 INCH (ROUND), 3/4 TO 7/8 INCH (SQUARE) CR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CR107 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CR107
Conduit To Rod Clamp CR107
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 8 TO 4 AWG CONDUCTOR SIZE PEDESTAL SIZE 3/4 TO 1 INCH (ROUND), 3/4 TO 7/8 INCH (SQUARE) CR MODEL
  • BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON
  • U BOLT TO PIPE INSTALLATION
  • 8 TO 4 AWG CONDUCTOR SIZE
  • PEDESTAL SIZE 3/4 TO 1 INCH (ROUND), 3/4 TO 7/8 INCH (SQUARE)
  • CR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CR107
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Conduit Hanger - CD0B - Pentair, Inc.
Specs
Maximum Load 50 to 200 lbs (22.68 to 90.7 kg)
View Details
Conduit To Rod Clamp - G6 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Conduit Hanger - NM2015 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details