B141 -- WIRE CUTTER/STRIPPER
Gray Tools Canada Inc.
Wire Cutter/Stripper
B141
Description
Description:
Overall Length 6" . Stripper-Cutter No. 22, 24, 26, 28, 30 AWG .25, .32, .40, .50, .65 mm.
Description
Description:
Overall Length 6" . Stripper-Cutter No. 22, 24, 26, 28, 30 AWG .25, .32, .40, .50, .65 mm.
Suppliers
Wire Cutter/Stripper
B141
Description:
Overall Length 6" . Stripper-Cutter No. 22, 24, 26, 28, 30 AWG .25, .32, .40, .50, .65 mm.
| Description: | Overall Length 6" .
Stripper-Cutter No. 22, 24, 26, 28, 30 AWG .25, .32, .40, .50, .65 mm. |
Supplier's Site
Technical Specifications
|
Product Category
|
Pliers |
|
Product Number
|
B141 |
|
Product Name
|
Wire Cutter/Stripper |
|
Type
|
Specialty / Other; Wire Stripping
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
6.22 inch (158 mm)
Jaw Capacity
0.0512 inch (1.3 mm)
Features
Electrically Insulated
View Details
Type
Tongue and Groove
Jaw Capacity
0.5000 inch (12.7 mm)
View Details
Type
Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length
5.04 to 12.24 inch (128 to 311 mm)
Weight
0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details