RS Components, Ltd. Pliers 2380773

Description
RS PRO PN5050/19D Forming Plier
Request a Quote
Description
RS PRO PN5050/19D Forming Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380773
Pliers 2380773
RS PRO PN5050/19D Forming Plier

RS PRO PN5050/19D Forming Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380773
Product Name Pliers
Length 6.22 inch (158 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.0709 inch (1.8 mm)
View Details
Pliers - 2286430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.78 inch (223 mm)
Jaw Length 2.32 inch (59 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1044679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
View Details
Pliers - 1780352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 12 inch (305 mm)
Jaw Length 1.69 inch (43 mm)
View Details