DEPRAG, Inc. Hand-held Plier

Description
Air pliers are suitable for the industrial use for example in the automotive industry - in machine building industry - in the appliance industry as well as in maintenance and assembly departments. Pliers are suited expecially for the use in mass production - where a person can suffer sustained - long-lasting and monotonous stress in performing tasks such as assembling clips or cutting wires with manual tools. Such working conditions may result in RSI (repetitive strain injury). By replacing manual tools with our pneumatic pliers the workers will be protected against negative effects of mass production workplace. Pneumatic pliers for the use of: Cutting Cu - Al - Ag plastic materials (PVC - PF) and steel max. 400 N/mm2 / 25 long tons/sq.in Simultaneous cutting and wire-end flattening or Simultaneous cutting and 90°angle forming of wire ends of electronic components Pressing of cable joints Mounting of CLIC clamps - Hose clamps - COBRA clamps or spring clamps Advantages of Pliers: Easy handling The favorable weight / dimension to power ration makes them very handy and easy to work. The plier inserts can be operated in any cutting position by turning the complete plier head against the plier body and lever. The jaws of the plier inserts are separately supported in the plier inserts are separately supported in the pliers head and therefore extremely easy to operate. High power Max. cutting force 8 700 N. Max. squeeze force 4 500 N. Long lifespan The most modern technologies applied to thermal processing - guarantee the high lifespan and reliability of all our plier components. Plier inserts for cutting are available in two designs: Standard execution for cutting. One insert side has an edge for cutting - the other insert side is designed as a counter-holder. This eliminates a possible crossing of the inserts and this extensive wear of the insert joint. When cutting soft - flowing materials - an overlapping of the inserts results in uneven cuts or nicks. Special execution for cutting plastic materials. Both insert sides are equipped with a cutting edge.
Datasheet
Description
Air pliers are suitable for the industrial use for example in the automotive industry - in machine building industry - in the appliance industry as well as in maintenance and assembly departments. Pliers are suited expecially for the use in mass production - where a person can suffer sustained - long-lasting and monotonous stress in performing tasks such as assembling clips or cutting wires with manual tools. Such working conditions may result in RSI (repetitive strain injury). By replacing manual tools with our pneumatic pliers the workers will be protected against negative effects of mass production workplace. Pneumatic pliers for the use of: Cutting Cu - Al - Ag plastic materials (PVC - PF) and steel max. 400 N/mm2 / 25 long tons/sq.in Simultaneous cutting and wire-end flattening or Simultaneous cutting and 90°angle forming of wire ends of electronic components Pressing of cable joints Mounting of CLIC clamps - Hose clamps - COBRA clamps or spring clamps Advantages of Pliers: Easy handling The favorable weight / dimension to power ration makes them very handy and easy to work. The plier inserts can be operated in any cutting position by turning the complete plier head against the plier body and lever. The jaws of the plier inserts are separately supported in the plier inserts are separately supported in the pliers head and therefore extremely easy to operate. High power Max. cutting force 8 700 N. Max. squeeze force 4 500 N. Long lifespan The most modern technologies applied to thermal processing - guarantee the high lifespan and reliability of all our plier components. Plier inserts for cutting are available in two designs: Standard execution for cutting. One insert side has an edge for cutting - the other insert side is designed as a counter-holder. This eliminates a possible crossing of the inserts and this extensive wear of the insert joint. When cutting soft - flowing materials - an overlapping of the inserts results in uneven cuts or nicks. Special execution for cutting plastic materials. Both insert sides are equipped with a cutting edge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand-held Plier -  - DEPRAG, Inc.
Lewisville, TX, USA
Hand-held Plier
Hand-held Plier
Air pliers are suitable for the industrial use for example in the automotive industry - in machine building industry - in the appliance industry as well as in maintenance and assembly departments. Pliers are suited expecially for the use in mass production - where a person can suffer sustained - long-lasting and monotonous stress in performing tasks such as assembling clips or cutting wires with manual tools. Such working conditions may result in RSI (repetitive strain injury). By replacing manual tools with our pneumatic pliers the workers will be protected against negative effects of mass production workplace. Pneumatic pliers for the use of: Cutting Cu - Al - Ag plastic materials (PVC - PF) and steel max. 400 N/mm2 / 25 long tons/sq.in Simultaneous cutting and wire-end flattening or Simultaneous cutting and 90°angle forming of wire ends of electronic components Pressing of cable joints Mounting of CLIC clamps - Hose clamps - COBRA clamps or spring clamps Advantages of Pliers: Easy handling The favorable weight / dimension to power ration makes them very handy and easy to work. The plier inserts can be operated in any cutting position by turning the complete plier head against the plier body and lever. The jaws of the plier inserts are separately supported in the plier inserts are separately supported in the pliers head and therefore extremely easy to operate. High power Max. cutting force 8 700 N. Max. squeeze force 4 500 N. Long lifespan The most modern technologies applied to thermal processing - guarantee the high lifespan and reliability of all our plier components. Plier inserts for cutting are available in two designs: Standard execution for cutting. One insert side has an edge for cutting - the other insert side is designed as a counter-holder. This eliminates a possible crossing of the inserts and this extensive wear of the insert joint. When cutting soft - flowing materials - an overlapping of the inserts results in uneven cuts or nicks. Special execution for cutting plastic materials. Both insert sides are equipped with a cutting edge.

Air pliers are suitable for the industrial use for example in the automotive industry - in machine building industry - in the appliance industry as well as in maintenance and assembly departments.

Pliers are suited expecially for the use in mass production - where a person can suffer sustained - long-lasting and monotonous stress in performing tasks such as assembling clips or cutting wires with manual tools. Such working conditions may result in RSI (repetitive strain injury). By replacing manual tools with our pneumatic pliers the workers will be protected against negative effects of mass production workplace.

Pneumatic pliers for the use of:

  • Cutting Cu - Al - Ag plastic materials (PVC - PF) and steel max. 400 N/mm2 / 25 long tons/sq.in
  • Simultaneous cutting and wire-end flattening or
  • Simultaneous cutting and 90°angle forming of wire ends of electronic components
  • Pressing of cable joints
  • Mounting of CLIC clamps - Hose clamps - COBRA clamps or spring clamps

Advantages of Pliers:

  • Easy handling

The favorable weight / dimension to power ration makes them very handy and easy to work. The plier inserts can be operated in any cutting position by turning the complete plier head against the plier body and lever. The jaws of the plier inserts are separately supported in the plier inserts are separately supported in the pliers head and therefore extremely easy to operate.

  • High power

Max. cutting force 8 700 N. Max. squeeze force 4 500 N.

  • Long lifespan

The most modern technologies applied to thermal processing - guarantee the high lifespan and reliability of all our plier components.

Plier inserts for cutting are available in two designs:

  • Standard execution for cutting. One insert side has an edge for cutting - the other insert side is designed as a counter-holder. This eliminates a possible crossing of the inserts and this extensive wear of the insert joint. When cutting soft - flowing materials - an overlapping of the inserts results in uneven cuts or nicks.
  • Special execution for cutting plastic materials. Both insert sides are equipped with a cutting edge.
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Pliers
Product Name Hand-held Plier
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - J225G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.31 inch (160 mm)
Jaw Length 1.62 inch (41.27 mm)
View Details
50450 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details