B8A -- SLIP JOINT - VINYL GRIPS
Gray Tools Canada Inc.
Slip Joint - Vinyl Grips
B8A
Description
Slip Joint - Vinyl Grips
Description
Slip Joint - Vinyl Grips
Suppliers
Slip Joint - Vinyl Grips
B8A
Supplier's Site
Technical Specifications
|
Product Category
|
Pliers |
|
Product Number
|
B8A |
|
Product Name
|
Slip Joint - Vinyl Grips |
|
Type
|
Tongue and Groove
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Specialty / Other; Circlip pliers
Length
14.96 inch (380 mm)
View Details
Type
Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length
5.04 to 12.24 inch (128 to 311 mm)
Weight
0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Snap-on Industrial Brands
Length
8.25 inch (210 mm)
Jaw Length
2.38 inch (60.32 mm)
Jaw Capacity
0.0781 inch (1.98 mm)
View Details