Global Digital Instruments LLC Surface Mount Rotating Shaft SFT806-0222

Description
The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host of other equipment. While the equipment is running, the RPM will be displayed on the LCD. When the equipment shuts off, accumulated hours will be displayed. The provided pickup sensor only needs to be within ¼" to pickup a signal! Features Hour Meter with Tachometer Option Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour Monitors RPM and Hours on any rotating shaft, pulley, or rotating object (maximum 8 inches diameter) Fast and easy installation via pickup sensor and ultra-tiny magnet (both included) Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time. Optional Tachometer: Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern. Resolution: 10 rpm Automatic rollover
Description
The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host of other equipment. While the equipment is running, the RPM will be displayed on the LCD. When the equipment shuts off, accumulated hours will be displayed. The provided pickup sensor only needs to be within ¼" to pickup a signal! Features Hour Meter with Tachometer Option Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour Monitors RPM and Hours on any rotating shaft, pulley, or rotating object (maximum 8 inches diameter) Fast and easy installation via pickup sensor and ultra-tiny magnet (both included) Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time. Optional Tachometer: Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern. Resolution: 10 rpm Automatic rollover

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Rotating Shaft - SFT806-0222 - Global Digital Instruments LLC
Fairport, NY, USA
Surface Mount Rotating Shaft
SFT806-0222
Surface Mount Rotating Shaft SFT806-0222
The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host of other equipment. While the equipment is running, the RPM will be displayed on the LCD. When the equipment shuts off, accumulated hours will be displayed. The provided pickup sensor only needs to be within ¼" to pickup a signal! Features Hour Meter with Tachometer Option Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour Monitors RPM and Hours on any rotating shaft, pulley, or rotating object (maximum 8 inches diameter) Fast and easy installation via pickup sensor and ultra-tiny magnet (both included) Modern LCD display is always readable, even when equipment power is off Available with SenDEC Flash Alert™ service reminders Completely potted and sealed to withstand the harshest environments Hour Glass symbol flashes to indicate counting time. Automatic Rollover Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time. Optional Tachometer: Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern. Resolution: 10 rpm Automatic rollover

The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be used on Diesel engines, Compressors, Heating motors, Process equipment, Power equipment, Generators, or a host of other equipment. While the equipment is running, the RPM will be displayed on the LCD. When the equipment shuts off, accumulated hours will be displayed. The provided pickup sensor only needs to be within ¼" to pickup a signal!

Features

  • Hour Meter with Tachometer Option
  • Records & Displays to 9,999.9 Hrs. Resolution: 0.1 Hour
  • Monitors RPM and Hours on any rotating shaft, pulley, or rotating object (maximum 8 inches diameter)
  • Fast and easy installation via pickup sensor and ultra-tiny magnet (both included)
  • Modern LCD display is always readable, even when equipment power is off
  • Available with SenDEC Flash Alert™ service reminders
  • Completely potted and sealed to withstand the harshest environments
  • Hour Glass symbol flashes to indicate counting time.
  • Automatic Rollover
  • Quartz Accuracy: +/- 0.02% (over entire voltage and temperature range) indicated counting time.

Optional Tachometer:

  • Tachometer records up to 6,000 rpm with 1:1 (spark:rpm) firing pattern, or 3,000 rpm with 2:1 (spark:rpm) firing pattern.
  • Resolution: 10 rpm
  • Automatic rollover
Supplier's Site

Technical Specifications

  Global Digital Instruments LLC
Product Category Tachometers
Product Number SFT806-0222
Product Name Surface Mount Rotating Shaft
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller)
Form Factor Panel
Features Counter/Totalizer; Timer
Operating Temperature -40 to 160 F (-40 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tachometer - PCE-T 238 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Tachometers - 1857271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometer Monitor - F093 - Fluidwell bv
Specs
Tachometer Type Indicator Only
Form Factor Panel; Field Mount / Stand Alone
Outputs Switched
View Details