Global Digital Instruments LLC Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered... | |
| The SenDEC Motortach performs Tachometer, Hour meter, and Flash Alert functions on ANY rotating shaft, rotating gear, or pulley. The MotorTACH does NOT require any external power and can be... |