Fluidwell bv Tachometer Monitor F093

Description
The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays engine speed and running hours simultaneously. Various alarm values can be entered: low / high engine speed alarm and total running hours alarm. Large 17mm (0.67") digits for engine speed or running hours. Red flashing LED backlight in case of an alarm; intensity adjustable. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays engine speed and running hours simultaneously. Various alarm values can be entered: low / high engine speed alarm and total running hours alarm. Large 17mm (0.67") digits for engine speed or running hours. Red flashing LED backlight in case of an alarm; intensity adjustable. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachometer Monitor - F093 - Fluidwell bv
Veghel, Netherlands
Tachometer Monitor
F093
Tachometer Monitor F093
The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays engine speed and running hours simultaneously. Various alarm values can be entered: low / high engine speed alarm and total running hours alarm. Large 17mm (0.67") digits for engine speed or running hours. Red flashing LED backlight in case of an alarm; intensity adjustable. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F093 is a local indicator to monitor the tachometer engine speed with running hours simultaneously. The running hours can be reset to zero by pressing the CLEAR button twice. The eleven digit accumulated running hours however can not be reset to zero.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays engine speed and running hours simultaneously.
  • Various alarm values can be entered: low / high engine speed alarm and total running hours alarm.
  • Large 17mm (0.67") digits for engine speed or running hours.
  • Red flashing LED backlight in case of an alarm; intensity adjustable.
  • Auto backup of settings in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Tachometers
Product Number F093
Product Name Tachometer Monitor
Tachometer Type Indicator Only
Form Factor Panel; Field Mount / Stand Alone
Outputs Switched
Features Audible / Visual Alarm; Battery Powered; Counter/Totalizer
Unlock Full Specs
to access all available technical data

Similar Products

Tachometer - PCE-T 240 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
View Details
Tachometers - 4195859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Optical)
Features Battery Powered
Operating Speed 5 to 99999 rpm
View Details
Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details