The PCE-T 238 is a handheld tachometer combining contact and non-contact optical measurement capabilities, with a laser source operating at 645 nm and output below 1 mW, classified as Class 2. It measures from 0.5 to 100,000 RPM with 0.1 RPM resolution below 1000 RPM and 0.1% accuracy using a quartz crystal time base. The device features memory recall for last, maximum, and minimum values, an RS-232 serial interface configured at 9600 baud with 8 data bits, no parity, and 1 stop bit, and operates on four AAA batteries. Its ABS plastic housing measures 165 x 50 x 33 mm and weighs 149 g without batteries. Operating temperature ranges from 0 to 50 ℃ with humidity under 80% RH.
The tachometer PCE-T 238 is a battery-powered hand-held device that allows mobile use. The handheld tachometer can perform a contact measurement as well as a non-contact measurement. It is also possible to perform a measurement of the surface velocity. The handheld tachometer allows a measurement of up to 99,999 revolutions per minute. This measuring range is possible with contactless measurements with the optical tachometer.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Tachometers |
| Product Number | PCE-T 238 |
| Product Name | Tachometer |
| Tachometer Type | Instrument / Sensor Package |
| Sensor Technology | Contact Type (Roller); Non Contact |
| Form Factor | Handheld |
| Features | Battery Powered |
| Operating Temperature | 32 to 122 F (0 to 50 C) |