Georg Fischer Piping Systems Ltd Measurement - Flow - in-line-rotor-Flow-sensors 198801734

Description
4 mm insert
Request a Quote
Description
4 mm insert
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2507 Mini-Flow is an inline rotor flow sensor designed for use in G 1/4 in or 1/4 NPT pipe connections, with an operating range of 100 to 12,000 ml/min and a maximum pressure rating of 5.5 bar at 24 °C. It operates on a 5 to 24V DC power supply at 10 mA and uses an open collector frequency output. The 198801734 corresponds to the 3-2507.100-4V variant, which features a 4 mm insert with a measuring range of 1.3 to 6.0 l/min. The sensor body is made of PVDF.

Datasheet Summary
Powered by GS/AI

The 2507 Mini-Flow is an inline rotor flow sensor designed for use in G 1/4 in or 1/4 NPT pipe connections, with an operating range of 100 to 12,000 ml/min and a maximum pressure rating of 5.5 bar at 24 °C. It operates on a 5 to 24V DC power supply at 10 mA and uses an open collector frequency output. The 198801734 corresponds to the 3-2507.100-4V variant, which features a 4 mm insert with a measuring range of 1.3 to 6.0 l/min. The sensor body is made of PVDF.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - in-line-rotor-Flow-sensors - 198801734 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - in-line-rotor-Flow-sensors
198801734
Measurement - Flow - in-line-rotor-Flow-sensors 198801734
4 mm insert

4 mm insert

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 198801734
Product Name Measurement - Flow - in-line-rotor-Flow-sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801311 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 2.64 to 12.33 GPM (10.01 to 46.7 L/min)
View Details
Measurement - Flow - magmeters - 159002220 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335105 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.32 to 13.20 GPM (5 to 50 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335002 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.66 to 6.60 GPM (2.5 to 25 L/min)
View Details