Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U metric, and EPDM O-rings, for scale range 150 to 1500 l/h, DN40 size, with a transparent body. Weight is 0.626 kg for the PVC-U version and 0.567 kg for the polyamide version. Dimensions are 341 mm (L1), 335 mm (L2), 72 mm (D), and 393 mm (L).
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335002 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |