Variable area flow meter with a float in PVDF and a magnet, featuring solvent cement sockets in PVC-U metric and EPDM O-rings, designed for flow measurement with a scale range of 300 to 3000 l/h, a nominal pipe size of DN50, and a total length of 429 mm. The body weighs 2.477 kg and is constructed with a standard PVDF guiding rod with a stainless steel core.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335105 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |