The 198801664 is a remote-mount paddlewheel flow sensor from the Type 515 Rotor-X series, designed for installation in pipe sizes DN125 to DN200 (5 in to 8 in). It features a PVDF rotor and axis, with a Hastelloy-C pin, and is self-powered. The sensor operates within a flow range of 0.3 to 6 m/s (1 to 20 ft/s) and is compatible with Signet installation fittings. It uses FKM O-rings as standard and has a maximum pressure rating of 14 bar (200 psi) at 20 °C when used with PVDF construction. The sensor length is 198 mm.
Standard Mount Paddlewheel
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801664 |
| Product Name | Measurement - Flow - paddlewheel-sensors |
| Process Media Type | Liquid |