The Type 2551 Magmeter is an integral-mount electromagnetic flow meter designed for pipe sizes DN15 to DN900, with an operating flow range of 0.05 to 10 m/s and a maximum pressure rating of 10.3 bar at 25 °C. It supports frequency and S³L digital output, and is compatible with 8900, 9900, 9900-1BC, and 9950 systems. The part number 159001261 corresponds to the 3-2551-P0-41 model, which features a polypropylene body and 316L stainless steel electrodes for DN15 to DN100 pipe sizes. O-rings are standard FKM, with EPDM or FFKM available on request. All installations require Signet fittings.
Type 2551 Magmeter; Display Version no relays
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 159001261 |
| Product Name | Measurement - Flow - magmeters |
| Meter Technology | Electromagnetic |