Variable area flow meter with float in PVDF and magnet, solvent cement sockets in PVC-U, and EPDM O-rings, with a nominal size of DN65 and a scale range of 3000 to 30000 l/h, weighing 2.441 kg, with overall length L of 429 mm, length L1 of 341 mm, and length L2 of 335 mm.
Float in PVDF with magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 199335150 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |