Variable area flow meter with float in PVDF without magnet, solvent cement sockets in PVC-U, and EPDM O-rings, designed for flow measurement with a scale range of 15.0 to 150.0 l/h, 25 mm bore size, and overall dimensions of 250 mm length, 60 mm height, and 1 1/2 inch thread size.
Float in PVDF without magnet With solvent cement sockets PVC-U metric O-rings in EPDM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 198801886 |
| Product Name | Measurement - Flow - variable-area-Flow-meter |
| Process Media Type | Liquid |