Georg Fischer Piping Systems Ltd Fittings - Saddles 193135100

Description
d280- d630mm / SDR11 / Outlet d90-d125 mm
Request a Quote
Description
d280- d630mm / SDR11 / Outlet d90-d125 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Branch saddle topload PE100 for pipe diameters from 280 mm to 630 mm and SDR 11 pipes, with a 110 mm outlet, rated for 16 bar water and 10 bar gas pressure, featuring an electrofusion outlet with integrated pipe fixation, 4 mm pin connectors, and limited path fusion indicators. The saddle is designed for topload assembly using tool 799.350.477 and compatible with angle adaptors 799.350.340. Dimensions are 243 mm in length, 88 mm in projection, 260 mm in width, and 108 mm in height. FM 1613 approved up to 15 bar. Weight is 1.295 kg.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Branch saddle topload PE100 for pipe diameters from 280 mm to 630 mm and SDR 11 pipes, with a 110 mm outlet, rated for 16 bar water and 10 bar gas pressure, featuring an electrofusion outlet with integrated pipe fixation, 4 mm pin connectors, and limited path fusion indicators. The saddle is designed for topload assembly using tool 799.350.477 and compatible with angle adaptors 799.350.340. Dimensions are 243 mm in length, 88 mm in projection, 260 mm in width, and 108 mm in height. FM 1613 approved up to 15 bar. Weight is 1.295 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193135100 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193135100
Fittings - Saddles 193135100
d280- d630mm / SDR11 / Outlet d90-d125 mm

d280- d630mm / SDR11 / Outlet d90-d125 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193135100
Product Name Fittings - Saddles
Metric Size 280.00 mm (11.02 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193131497 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 158001053 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131475 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details