Georg Fischer Piping Systems Ltd Fittings - Saddles 193131548

Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle series is designed for tapping live PE100 pipes with diameters from 63 mm to 400 mm and SDR ratings of 9 to 33, supporting up to 16 bar water pressure and 10 bar gas pressure. It features an integrated cutter for on-line tapping, a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The unit includes a lower part and is compatible only with pipes not exceeding SDR17 wall thickness. The product is not suitable for pipes with wall thickness greater than SDR17.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle series is designed for tapping live PE100 pipes with diameters from 63 mm to 400 mm and SDR ratings of 9 to 33, supporting up to 16 bar water pressure and 10 bar gas pressure. It features an integrated cutter for on-line tapping, a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The unit includes a lower part and is compatible only with pipes not exceeding SDR17 wall thickness. The product is not suitable for pipes with wall thickness greater than SDR17.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193131548 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193131548
Fittings - Saddles 193131548
d63-400mm/ SDR11 / With 360° rotatable outlet

d63-400mm/ SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193131548
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131493 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Adapters-transitions - 158400099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Flange-Connections - 161481555 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 193132526 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details