ELGEF Plus Tapping saddle (kit) PE100 for pipe diameters 63-315mm and SDR pipe 9-17.6, with a 360° rotatable outlet, integrated cutter for live mains tapping, 10 bar gas and 16 bar water pressure rating, 4 mm pin connectors, limited path fusion indicators, long fusion outlet, O-ring-sealed screw cap, and supplied as a kit with an enclosed service line fitting. The part is identified by code 466, weighs 1.133 kg, and has dimensions L=193 mm, L4=132 mm, Db=100 mm, W=35 mm, H=164 mm, H4=258 mm.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132466 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |