Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400128

Description
Male adaptor
Request a Quote
Description
Male adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male adapter for PE and PEX pipes, with a PP body and EPDM gasket rated for drinkable water at PN16, featuring an ISO 7 conical male thread and blue-black color. The part is designed for installation without disassembling. The variant with part number 158400128 corresponds to a 20 mm pipe with a 1 inch thread, measuring 77 mm in length, 54 mm in length l1, 19 mm in l2, and 17 mm in l3, with a weight of 0.042 kg.

Datasheet Summary
Powered by GS/AI

Male adapter for PE and PEX pipes, with a PP body and EPDM gasket rated for drinkable water at PN16, featuring an ISO 7 conical male thread and blue-black color. The part is designed for installation without disassembling. The variant with part number 158400128 corresponds to a 20 mm pipe with a 1 inch thread, measuring 77 mm in length, 54 mm in length l1, 19 mm in l2, and 17 mm in l3, with a weight of 0.042 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400128 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400128
Fittings - Adapters-transitions 158400128
Male adaptor

Male adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400128
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161490634 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Tees-Wyes-Crosses - 158400190 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 158001092 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001070 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details