ELGEF Plus Tapping saddle PE100 for pipes with diameters from d63 to d400mm and SDR11, featuring a 360° rotatable outlet, integrated cutter for live tapping under pressure, 4 mm pin connectors, and limited path fusion indicators. Designed for gas up to 10 bar and water up to 16 bar, it is compatible with SDR 9-17.6 pipes and includes a lower part and O-ring-sealed screw cap. The unit has a long fusion outlet and is not suitable for pipes with wall thickness exceeding SDR17. Physical dimensions include L=131mm, L4=483mm, Db=71mm, W=130mm, H=164mm, and H4=131mm, with a weight of 0.874 kg.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131483 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |