The 175567009 is a SYGEF Standard Wafer-style intermediate installation butterfly valve made of PVDF with a hand lever, designed for service under system pressures up to 10 bar. It has a nominal size of DN280, an overall length of 555.0 mm, a height of 149.4 mm, and a width of 574.0 mm, with mating flange dimensions compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B2220. The valve has a kv-value of 34000 l/min at Δp=1 bar and weighs 14.623 kg. The maximum system pressure recommended for DN280 with a hand lever is 10 bar.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 175567009 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 11.02 inch (280.00 mm) |