The 161375812 is a PVC-U ball valve with solvent cement sockets and two threaded Rp ends up to DN50, featuring a PTFE ball seat and an integrated adjustment tool in the handle. It has a nominal size of DN15 (1/2 inch), a pressure rating of 16 bar, and a kv-value of 185 l/min at Δp=1 bar. The valve weighs 0.153 kg and has dimensions of 50 mm in diameter, 53 mm in height, and 80 mm in length. It is designed for basic industrial applications without automation and is compatible with FKM seal material.
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375812 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |