PROGEF Standard Lug-style end installation butterfly valve type 578 with hand lever, flange standard ANSI/ASME B16.5 Class 150, housing material PP-GF30 with SS316 lug-inserts, DN63 size, EPDM seat, and a kv-value of 740 l/min at Δp=1 bar. Overall length is 115.2 mm, width is 287.8 mm, and height is 278.9 mm. Weight is 1.800 kg.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578102 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |