3-way ball valve with L-port and threaded Rp sockets, designed for flow control in PVC-U piping systems, with PTFE ball seats and lockable lever. The part is compatible with the 543 series dimensions, has a maximum pressure rating of 10 bar, and a kv-value of 280 l/min at Δp=1 bar. It includes integrated stainless steel mounting inserts and operates with a 360° rotation without a turn limiter. The valve is supplied in a delivery status with A-C ports open. The body is made of PVC-U with EPDM sealing material, weighing 0.551 kg.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543054 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |