The 167578063 is a lug-style butterfly valve with gear box, featuring a PP-GF30 housing and SS316 lug-inserts, for use with flanges conforming to ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. It has a nominal bore size of 75 mm, an overall length of 272.0 mm, a maximum height of 332.3 mm, and a maximum width of 272.0 mm, with a weight of 3.585 kg when fitted with an FKM seal. The valve is designed for a maximum pressure of 10 bar and a flow capacity of 1500 l/min at Δp=1 bar, and complies with EN 558 and ISO 5752 dimensional standards for DN75. The valve is intended for use with EPDM or FKM seals, and supports optional integrated position feedback with limit switches, sold separately.
With gear box Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578063 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |