Lug-style butterfly valve for PVC-U piping with hand lever, housing in PP-GF30 and SS316 lug inserts, designed for DN90 size with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. Overall length is 310.3 mm, width is 296.3 mm, and height is 291.8 mm. The valve has a kv-value of 2400 l/min at Δp=1 bar and weighs 2.251 kg with an EPDM seal and 2.251 kg with an FKM seal. Maximum system pressure is 10 bar. Flange dimensions comply with EN 558, ISO 5752 line 25. Optional position feedback with limit switches is available as an accessory.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578004 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |