The 167567209 is a wafer-style intermediate installation butterfly valve with a hand lever, designed for use with DN280 mm nominal bore. It features a PTFE seat and weighs 11.061 kg. The valve complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Overall dimensions are 555.0 mm in length, 149.4 mm in width, and 574.0 mm in maximum height. The valve is rated for a maximum system pressure of 6 bar when used with hand lever operation.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567209 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |