Lug-style butterfly valve for PVC-U piping with a PP-GF30 housing and SS316 lug inserts, compliant with ANSI/ASME B16.5 Class 150 flange standards and DIN/ISO 5211 interface F07. The valve has a 75 mm bore size, 10 bar pressure rating, and a kv-value of 1500 l/min at Δp=1 bar. Weight is 1.456 kg with EPDM seats and 1.456 kg with FKM seats. Overall dimensions are Hmax 251.2 mm, Lmax 84.8 mm, and Wmax 182 mm. The shaft end has a 54 mm square drive with a 35 UNC 5/8 threaded hole for actuator connection.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578923 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.95 inch (75.00 mm) |