The 167567203 is a wafer-style intermediate installation butterfly valve with a hand lever, designed for use with metric, ANSI, BS, and JIS flange standards. It has a nominal bore size of 75 mm (2.5 inches), operates at a maximum pressure of 10 bar, and features a PTFE seal. The valve weighs 1.254 kg and conforms to EN558 line 25 and ISO 5752 for overall length. It is constructed with PP-H material and supports a kv-value of 1500 l/min at 1 bar pressure drop.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567203 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP |
| Valve Size | 2.95 inch (75.00 mm) |