The 167567009 is a hand lever-operated butterfly valve in the PROGEF type 567 series, designed for use with metric, ANSI, BS, and JIS flange standards. It has a DN 280 bore size, is rated for a maximum system pressure of 6 bar, and features a PP-H body with EPDM seal. The valve has an overall length of 555.0 mm, width of 149.4 mm, and height of 574.0 mm, and complies with EN558 line 16 and ISO 5752. Its flow coefficient (kv-value) is 34,000 L/min at 1 bar pressure drop.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567009 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |