Lug-style end installation butterfly valve with hand lever, designed for pipe systems up to DN110 with a nominal pressure rating of PN10. The valve housing is made of PP-GF30 with SS316 lug inserts, and is silicone-free and paint-compatible. Connecting dimensions comply with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. Overall length follows EN 558 and ISO 5752. The valve is available with EPDM or FKM seat materials, and the FKM variant (order code 161 578 425) has a weight of 3.146 kg. The valve is rated for a maximum system pressure of 10 bar for DN110, with a kv-value of 3800 l/min at Δp=1 bar. The valve is mounted between male-threaded flanges and includes a hand lever for manual operation.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578425 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |