Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163578150

Description
With gear box Flange standard ANSI/ASME
Request a Quote
Description
With gear box Flange standard ANSI/ASME
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lug-style butterfly valve for DN315 (12 inch) with gear box, constructed of PP-GF30 housing and SS316 lug inserts, compliant with ANSI/ASME B16.5 Class 150 flange standards and EN 558/ISO 5752 dimensional standards, designed for operation up to 10 bar pressure with EPDM or FKM seat materials, and weighing 27.746 kg.

Datasheet Summary
Powered by GS/AI

Lug-style butterfly valve for DN315 (12 inch) with gear box, constructed of PP-GF30 housing and SS316 lug inserts, compliant with ANSI/ASME B16.5 Class 150 flange standards and EN 558/ISO 5752 dimensional standards, designed for operation up to 10 bar pressure with EPDM or FKM seat materials, and weighing 27.746 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578150 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
163578150
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163578150
With gear box Flange standard ANSI/ASME

With gear box Flange standard ANSI/ASME

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163578150
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-C
Valve Size 12.40 inch (315.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514465 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305400 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317839 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details