Wafer-style intermediate installation butterfly valve with gear box, for DN315 size, rated for PN 10 pressure, featuring a FKM seat and weighing 35.000 kg. The valve complies with flange standards including ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220, and has an overall length of 657.4 mm according to EN 558 and ISO 5752.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567070 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 12.40 inch (315.00 mm) |