Angle seat check valve made of PVC-U with solvent cement spigots, designed for horizontal or vertical installation, with a flow coefficient (kv-value) of 180 l/min at Δp=1 bar, operating up to 10 bar, and equipped with an FKM seal. Overall length is 144 mm according to EN 558, and the valve weighs 0.172 kg. Compatible with pipe sizes of 20 mm nominal diameter and 25 mm outer diameter.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161303032 |
| Product Name | Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 |
| Valve Type | Check |