Lug-style butterfly valve with hand lever for pipe systems, featuring a PP-GF30 housing and SS316 lug inserts, compliant with ANSI/ASME B16.5 Class 150 flange standards and EN 558, ISO 5752 dimensional specifications. For DN140 (5 inch) size, the valve has an overall length of 372.8 mm, width of 391.2 mm, height of 180.0 mm, and weighs 4.660 kg with EPDM seat and 4.660 kg with FKM seat. Maximum recommended system pressure is 10 bar. Valve-integrated position feedback with limit switches is available as an optional accessory.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578126 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 5.51 inch (140.00 mm) |