Wafer-style intermediate installation butterfly valve with gear box, designed for use with metric, ANSI, BS, and JIS flange standards. The valve has a nominal bore size of 90 mm (3 inch),, a PN 10 pressure rating, and a kv-value of 2400 l/min at Δp=1 bar. It features an FKM seal and weighs 3.391 kg. Overall dimensions include Hmax 344.1 mm, Lmax 169.1 mm, and Wmax 249.4 mm. The valve complies with EN 558 and ISO 5752 for overall length and connecting dimensions per ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567064 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |