Lug-style butterfly valve with hand lever, designed for piping systems with ANSI/ASME B16.5 Class 150 flanges, featuring a PP-GF30 housing with SS316 lug inserts. The valve has a nominal bore size of DN90, an overall length of 310.3 mm, and a maximum system pressure rating of 10 bar. It is compatible with EPDM or FKM seat materials, weighs 2.251 kg, and complies with EN 558 and ISO 5752 dimensional standards. The valve is intended for applications requiring hand-operated control and includes a threaded mounting hole pattern of 67-50 UNC 5/8 for accessory attachments.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578104 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 3.54 inch (90.00 mm) |