Wafer-style intermediate installation butterfly valve for PVC-C piping, with a PTFE seal, size DN225, and a weight of 5.269 kg. The valve conforms to flange standards including ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220, with an overall length of 387.2 mm, height of 84.8 mm, width of 267.0 mm, and interface F07 per DIN/ISO 5211.
Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567838 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 8.86 inch (225.00 mm) |