Wafer-style intermediate installation butterfly valve type 567 PVC-C with PTFE seating, sized for DN160, with an overall length of 338.3 mm, width of 215.0 mm, and height of 189.0 mm, rated for PN 10 pressure and a kv-value of 11400 l/min at Δp=1 bar.
Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567837 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 6.30 inch (160.00 mm) |