Wafer-style intermediate installation butterfly valve type 567 PVC-C with hand lever and PTFE seat, for DN63 (2-inch) nominal bore, rated for 10 bar pressure andcompatible with flange standards EN 558, ISO 7005 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220, overall length 278.9 mm, height 115.2 mm, width 269.0 mm, weight 1.257 kg.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567202 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |