The PROGEF Standard Lug-style end installation butterfly valve type 578 with gear box, model 167578145, is a DN110 valve with ANSI/ASME B16.5 Class 150 flanges and a PP-GF30 housing with SS316 lug-inserts. It has an overall length of 301.0 mm, a maximum height of 380.8 mm, and weighs 4.834 kg with EPDM seats. The valve supports a maximum pressure of 10 bar and has a kv-value of 3800 l/min at Δp=1 bar. The flange mounting dimensions follow EN 558 and ISO 5752. The valve is designed for use with ANSI/ASME flange standards and includes optional integrated position feedback with limit switches, which must be ordered separately.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578145 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |