Wafer-style intermediate installation butterfly valve with hand lever, designed for use in piping systems with flange standards matching metric, ANSI, BS, or JIS. The valve has a bore size of 140 mm (5 inch), a PN 10 pressure rating, and a kv-value of 8600 l/min at Δp=1 bar. It is available with EPDM or FKM sealing material and includes a PTFE option. Physical dimensions include an overall length of 368.9 mm, height of 115.2 mm, width of 349.0 mm, and bolt circle H4 of 118.8 mm. The valve weighs 2.820 kg with EPDM sealing and 2.820 kg with PTFE sealing. Connecting dimensions comply with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B2220.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567006 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 5.51 inch (140.00 mm) |