Lug-style end installation butterfly valve with gear box, housing made of PP-GF30 with SS316 lug-inserts, ANSI/ASME B16.5 Class 150 flange connections, and overall length compliant with EN 558 and ISO 5752. The valve has a nominal diameter of 110 mm, a pressure rating of 10 bar, and a kv-value of 3800 l/min at Δp=1 bar. Weight is 4.834 kg for both EPDM and FKM seals. Dimensions include Hmax 380.8 mm, Lmax 169.1 mm, and Wmax 301.0 mm. Valve-integrated position feedback with limit switches is an optional accessory available separately.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578145 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |