Wafer-style intermediate installation butterfly valve with gear box, sized for DN110, rated for PN 10, with FKM seal, weighing 4.033 kg. Overall length is 379.4 mm, height is 169.1 mm, width is 261.5 mm, and mounting dimensions comply with EN 558 and ISO 7005 PN 10 standards.
With gear box Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163567065 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 4.33 inch (110.00 mm) |