Metering ball valve type 523 Pro PVC-U with solvent cement spigots, designed for easy installation and removal, featuring a PTFE ball seat and 180° operable scale. The valve has integrated stainless steel mounting inserts, with dimensions d=16mm, DN=10mm, PN=10 bar, and kv-value of 11 l/min at Δp=1 bar. Z-length, end connectors, and union nuts are compatible with Type 523. Physical dimensions include L=114mm, H=27mm, Hmax=72mm, DE=99mm, BG=50mm, B3=25mm, H4=12mm, and U=59mm. The valve weighs 0.170 kg. The sealing material is EPDM.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161523441 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 0.63 inch (16.00 mm) |