Diaphragm valve DIASTAR Ten PVC-U SF FC (fail safe to close) with fixed flanges complying with JIS B2238/39 10K, sized DN 50, featuring a PTFE diaphragm and FKM O-ring, a kv-value of 1728 l/min at Δp=1 bar, and a weight of 4.950 kg. The valve has a lift of 23 mm and mounting dimensions H=205 mm, L=210 mm, and M8 threads. The housing design includes a single housing nut replacing four screws, a rotating air connection at 90° intervals, and flat/serrated joining faces. It is silicone-free and paint-compatible, with a working pressure of 10 bar on one side.
FC (Fail safe to close) With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161627927 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |