The diaphragm valve DIASTAR Ten PVC-U, model 161644836, is a fail-safe-to-open valve with solvent cement sockets compliant with JIS, designed for fluid control with a PN16 rating and FKM O-rings. It has a kv-value of 1263 l/min at Δp=1 bar, a body weight of 3.786 kg, and overall dimensions of 150 mm in length with a 40 mm bore size. The valve features a single housing nut, rotating air connection at 90° intervals, and a short overall length for easy installation.
FO (Fail safe to open) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161644836 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |